Fujitsu logo

Fujitsu LIFEBOOK AH572 Intel® Core™ i5 i5-2410M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22537
Info modified on:
28 Jan 2025, 10:23:26
Short summary description Fujitsu LIFEBOOK AH572 Intel® Core™ i5 i5-2410M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH572, Intel® Core™ i5, 2,3 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description Fujitsu LIFEBOOK AH572 Intel® Core™ i5 i5-2410M Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Premium Black:

Fujitsu LIFEBOOK AH572. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2410M, Processor frequency: 2,3 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 3000. Operating system software: Windows 7 Home Premium. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.