Fujitsu logo

Fujitsu LIFEBOOK WU2/D2 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45675
Info modified on:
26 Jan 2022, 16:46:05
Short summary description Fujitsu LIFEBOOK WU2/D2 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Fujitsu LIFEBOOK WU2/D2, Intel® Core™ i5, 1,6 GHz, 33,8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description Fujitsu LIFEBOOK WU2/D2 Intel® Core™ i5 i5-8265U Laptop 33,8 cm (13.3") Touchscreen Full HD 4 GB LPDDR3-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Black:

Fujitsu LIFEBOOK WU2/D2. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-8265U, Processor frequency: 1,6 GHz. Display diagonal: 33,8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system software: Windows 10 Home. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.