Fujitsu LIFEBOOK E734/H, Intel® Core™ i5, 2,6 GHz, 33,8 cm (13.3"), 1366 x 768 pixels, 2 GB, 320 GB
Fujitsu LIFEBOOK E734/H. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-4300M, Processor frequency: 2,6 GHz. Display diagonal: 33,8 cm (13.3"), Display resolution: 1366 x 768 pixels. Internal memory: 2 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 320 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,69 kg