Fujitsu logo

Fujitsu LIFEBOOK AH53/M Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
105084
Info modified on:
25 Jan 2025, 22:15:59
Short summary description Fujitsu LIFEBOOK AH53/M Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

Fujitsu LIFEBOOK AH53/M, Intel® Core™ i7, 2,2 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Fujitsu LIFEBOOK AH53/M Intel® Core™ i7 i7-4702MQ Laptop 39,6 cm (15.6") 8 GB DDR3-SDRAM 750 GB HDD Windows 8.1 Black:

Fujitsu LIFEBOOK AH53/M. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-4702MQ, Processor frequency: 2,2 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: Blu-Ray DVD Combo. On-board graphics card model: Intel® HD Graphics 4600. Operating system software: Windows 8.1. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.