Fujitsu logo

Fujitsu AMILO M widescreen Amilo M1451G PM750 1024MB 80GB WXP 39,1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Home Edition

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91438
Info modified on:
23 Jan 2025, 19:06:51
Short summary description Fujitsu AMILO M widescreen Amilo M1451G PM750 1024MB 80GB WXP 39,1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M1451G PM750 1024MB 80GB WXP, 1,86 GHz, 39,1 cm (15.4"), 1280 x 800 pixels, 1 GB, 80 GB, Windows XP Home Edition

Long summary description Fujitsu AMILO M widescreen Amilo M1451G PM750 1024MB 80GB WXP 39,1 cm (15.4") 1 GB DDR2-SDRAM AMD Mobility Radeon X300 Windows XP Home Edition:

Fujitsu AMILO M widescreen Amilo M1451G PM750 1024MB 80GB WXP. Processor frequency: 1,86 GHz. Display diagonal: 39,1 cm (15.4"), Display resolution: 1280 x 800 pixels. Internal memory: 1 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 80 GB. Discrete graphics card model: AMD Mobility Radeon X300. Operating system software: Windows XP Home Edition. Weight: 3 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.