Fujitsu logo

Fujitsu SCALEO P MP 20706 Intel® Pentium® 4 1 GB DDR-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Mini Tower PC

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85629
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Fujitsu SCALEO P MP 20706 Intel® Pentium® 4 1 GB DDR-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P MP 20706, 2,93 GHz, Intel® Pentium® 4, 1 GB, DDR-SDRAM, 200 GB, Windows XP Home Edition

Long summary description Fujitsu SCALEO P MP 20706 Intel® Pentium® 4 1 GB DDR-SDRAM 200 GB AMD Radeon X550 Windows XP Home Edition Mini Tower PC:

Fujitsu SCALEO P MP 20706. Processor frequency: 2,93 GHz, Processor type: Intel® Pentium® 4. Internal memory: 1 GB, Internal memory type: DDR-SDRAM. Total storage capacity: 200 GB. Discrete graphics card model: AMD Radeon X550. Operating system software: Windows XP Home Edition. Form factor: Mini Tower. Product type: PC. Weight: 12,5 kg

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.