Fujitsu logo

Fujitsu ABY50UiA-LV Split system White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49776
Info modified on:
12 Dec 2024, 14:14:50
Short summary description Fujitsu ABY50UiA-LV Split system White:

Fujitsu ABY50UiA-LV, Split system, White, Cooling, Heating, 5200 W, 900 W, 5900 W

Long summary description Fujitsu ABY50UiA-LV Split system White:

Fujitsu ABY50UiA-LV. Type: Split system, Product colour: White, Air conditioner functions: Cooling, Heating. Energy efficiency class (heating) (Average heating season): A+, Power consumption (cooling) (max): 1620 W, Power consumption (heating) (max): 1660 W. Indoor unit type: Wall-mountable, Indoor unit noise level (high speed): 43 dB, Cooling airflow (indoor unit): 780 m³/h. Outdoor unit noise level: 50 dB, Cooling airflow (outdoor unit): 2000 m³/h, Heating airflow (outdoor unit): 2000 m³/h. Energy efficiency class (cooling) (old): A++

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.