FSP logo

FSP AURUM PT power supply unit 1200 W 24-pin ATX ATX Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17265
Info modified on:
12 Apr 2024, 11:47:29
Short summary description FSP AURUM PT power supply unit 1200 W 24-pin ATX ATX Black:

FSP AURUM PT, 1200 W, 100 - 240 V, 50 - 60 Hz, 15 - 9 A, +12V,+3.3V,+5V,+5Vsb,-12V, Active

Long summary description FSP AURUM PT power supply unit 1200 W 24-pin ATX ATX Black:

FSP AURUM PT. Total power: 1200 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Motherboard power connector: 24-pin ATX, Cabling type: Fully-Modular. Purpose: PC, Power supply unit (PSU) form factor: ATX, 80 PLUS certification: 80 PLUS Platinum. Product colour: Black, Cooling type: Active, Fan diameter: 13,5 cm. Width: 150 mm, Depth: 190 mm, Height: 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.