FSP logo

FSP FSP400-70MP power supply unit 400 W

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
41946
Info modified on:
12 Apr 2024, 17:00:06
Short summary description FSP FSP400-70MP power supply unit 400 W:

FSP FSP400-70MP, 400 W, 115 - 230 V, Non-Modular, 100000 h, 0 - 50 °C, -20 - 80 °C

Long summary description FSP FSP400-70MP power supply unit 400 W:

FSP FSP400-70MP. Total power: 400 W, AC input voltage: 115 - 230 V. Cabling type: Non-Modular. Mean time between failures (MTBF): 100000 h. Certification: CB & CE. Dimensions (WxDxH): 150 x 140 x 86 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.