Firefriend logo

Firefriend BQ-6348F gas griddle 2100 W

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52350
Info modified on:
14 Mar 2024, 19:37:32
Short summary description Firefriend BQ-6348F gas griddle 2100 W:

Firefriend BQ-6348F, 2100 W, 2 zone(s), 30 mbar, CE, Freestanding, Black

Long summary description Firefriend BQ-6348F gas griddle 2100 W:

Firefriend BQ-6348F. Heating power: 2100 W, Number of cooking zones: 2 zone(s), Propane gas pressure: 30 mbar. Appliance placement: Freestanding, Product colour: Black, Control type: Rotary. Width: 460 mm, Depth: 870 mm, Height: 1180 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.