Erazer logo

Erazer X7853 Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,74 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20633
Info modified on:
29 Jan 2025, 19:14:55
Short summary description Erazer X7853 Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,74 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

Erazer X7853, Intel® Core™ i7, 2,8 GHz, 43,9 cm (17.3"), 1920 x 1080 pixels, 32 GB, 1,74 TB

Long summary description Erazer X7853 Intel® Core™ i7 i7-7700HQ Laptop 43,9 cm (17.3") Full HD 32 GB DDR4-SDRAM 1,74 TB HDD+SSD NVIDIA® GeForce® GTX 1070 Windows 10 Home Black:

Erazer X7853. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7700HQ, Processor frequency: 2,8 GHz. Display diagonal: 43,9 cm (17.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,74 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 630. Operating system software: Windows 10 Home. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.