Epson logo

Epson Colorio EP-707A multifunction printer Inkjet A4 5760 x 1440 DPI Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80440
Info modified on:
09 Feb 2022, 14:21:10
Short summary description Epson Colorio EP-707A multifunction printer Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson Colorio EP-707A, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct print supported, White

Long summary description Epson Colorio EP-707A multifunction printer Inkjet A4 5760 x 1440 DPI Wi-Fi:

Epson Colorio EP-707A. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 5760 x 1440 DPI. Copying: Colour copying. Scanning: Colour scanning. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported. Product colour: White

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.