Epson logo

Epson TM-U220D Wired

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
196342
Info modified on:
14 Mar 2024, 19:29:29
Short summary description Epson TM-U220D Wired:

Epson TM-U220D, 0.06/0.085 µm, Wired, 180000 h, China, 1 copies, UL, CSA, TÜV (EN60950)

Long summary description Epson TM-U220D Wired:

Epson TM-U220D. Printing material thickness: 0.06/0.085 µm. Connectivity technology: Wired. Mean time between failures (MTBF): 180000 h, Country of origin: China, Maximum copies: 1 copies. Compatible operating systems: Windows 2000, XP, Vista. Width: 160 mm, Depth: 248 mm, Height: 139 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.