Epson logo

Epson EcoTank L8160 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13819
Info modified on:
12 Mar 2024, 11:37:37
Short summary description Epson EcoTank L8160 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson EcoTank L8160, Inkjet, Colour printing, 5760 x 1440 DPI, A4, Direct print supported, White

Long summary description Epson EcoTank L8160 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi:

Epson EcoTank L8160. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 5760 x 1440 DPI, Print speed colour (normal, A4/US Letter): 32 ppm. Copying: Colour copying, Maximum copy resolution: 600 x 600 DPI. Scanning: Colour scanning, Optical scanning resolution: 1200 x 4800 DPI. Duplex functions: Print. Maximum ISO A-series paper size: A4. Wi-Fi. Direct print supported. Product colour: White

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.