Epson L310, Colour, 5760 x 1440 DPI, A4, 33 ppm, Duplex printing, Black
Epson L310. Colour. Resolution (maximum): 5760 x 1440 DPI. Maximum ISO A-series paper size: A4. Print speed black (normal, A4/US Letter): 33 ppm. Duplex printing. Product colour: Black