Epson logo

Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40942
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi:

Epson Stylus SX235W, Inkjet, Colour printing, 5760 x 1400 DPI, Mono copying, Colour scanning, A4

Long summary description Epson Stylus SX235W Inkjet A4 5760 x 1400 DPI 30 ppm Wi-Fi:

Epson Stylus SX235W. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 5760 x 1400 DPI, Print speed colour (normal, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Colour scanning, Optical scanning resolution: 1200 x 2400 DPI. Maximum ISO A-series paper size: A4. Wi-Fi

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.