Epson Stylus Office BX300F, Inkjet, Colour printing, 5760 x 1440 DPI, Mono copying, Mono scanning, A4
Epson Stylus Office BX300F. Print technology: Inkjet, Printing: Colour printing, Resolution (maximum): 5760 x 1440 DPI, Print speed colour (normal, A4/US Letter): 15 ppm. Copying: Mono copying. Scanning: Mono scanning. Faxing: Mono faxing. Maximum ISO A-series paper size: A4