Epson logo

Epson Stylus Pro 9880 large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
25504
Info modified on:
02 Mar 2020, 11:12:22
Short summary description Epson Stylus Pro 9880 large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

Epson Stylus Pro 9880, 2880 x 1440 DPI, 22.1 m²/Hr, A0 (841 x 1189 mm), USB Type-A, Windows 2000/XP/XP 64-bit/Vista MAC OSX 10.x.x, 1702 x 678 x 1196 mm

Long summary description Epson Stylus Pro 9880 large format printer Colour 2880 x 1440 DPI A0 (841 x 1189 mm) Ethernet LAN connection:

Epson Stylus Pro 9880. Resolution (maximum): 2880 x 1440 DPI, Print speed (best quality): 22.1 m²/Hr. Maximum print area: A0 (841 x 1189 mm). USB connector: USB Type-A. Compatible operating systems: Windows 2000/XP/XP 64-bit/Vista MAC OSX 10.x.x. Dimensions (WxDxH): 1702 x 678 x 1196 mm, Weight: 90 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.