Epson Stylus Pro 10600, 1440 x 720 DPI, 128 MB, Japan, AC 220V - 240V, 131 W, 20 - 80%
Epson Stylus Pro 10600. Resolution (maximum): 1440 x 720 DPI. Internal memory: 128 MB, Country of origin: Japan. Power requirements: AC 220V - 240V, Power consumption (typical): 131 W. Sustainability certificates: ENERGY STAR. Dimensions (WxDxH): 1865 x 680 x 1222 mm, Weight: 131 kg