Epson logo

Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45618
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey:

Epson Expression 11000XL, 310 x 437 mm, 2400 x 4800 DPI, 16 bit, 48 bit, 8,5 ppm, 8,5 ppm

Long summary description Epson Expression 11000XL Flatbed scanner 2400 x 4800 DPI A3 Black, Grey:

Epson Expression 11000XL. Scan size flatbed (maximum): 310 x 437 mm, Optical scanning resolution: 2400 x 4800 DPI, Input colour depth: 16 bit. Scanner type: Flatbed scanner, Product colour: Black, Grey, Display: LCD. Sensor type: CIS, Light source (scanning): Xenon FL, Scan drivers: ISIS, TWAIN. Maximum ISO A-series paper size: A3, Scanning media types supported: Envelopes, Photo paper, Plastic Card, Transparencies, ISO A-series sizes (A0...A9): A3, A4, A5, A6. Standard interfaces: USB 2.0

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.