EMC Isilon X410, NAS, Rack (4U), Intel® Xeon®, 64 GB, 36 TB, HDD
EMC Isilon X410. Type: NAS. Form factor: Rack (4U). Processor type: Intel® Xeon®. Internal memory: 64 GB. Total installed storage capacity: 36 TB, Installed storage drive type: HDD. Operating system software: Isilon OneFS