Channel partners
Manufacturers
Marketplace
More
Country:
Language:
English (ZA)
Icecat search
Icecat: creating the world's largest
open catalogue
with 22018124 data-sheets & &
36737 brands
– register (free)
Networking Cables
Digitus DK-1632-A-050S-G networking cable Green 5 m Cat6a F/FTP (FFTP)
Digitus DK-1632-A-050S-G networking cable Green 5 m Cat6a F/FTP (FFTP)
Edit this data-sheet
Login or signup for Full Icecat
to access all product specs
(0)
Search similar products
Edit this data-sheet
Brand:
Digitus
Product name:
CAT 6A F-FTP Slim patch cable, 5m, green
Product code:
DK-1632-A-050S-G
GTIN (EAN/UPC):
4016032498001
Category:
Networking Cables
Icecat Product ID:
121509878
Data-sheet quality:
created/standardized by Icecat
Product views:
2630
Info modified on:
11 May 2025, 07:49:26
Leaflet (159 KB)
Report mistake
Specs
Distributors
To access this product information you need to
login
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.
Ok
READ MORE