Digicom logo

Digicom SNM 50 modem 33,6 Kbit/s

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75895
Info modified on:
07 Oct 2024, 16:02:28
Short summary description Digicom SNM 50 modem 33,6 Kbit/s:

Digicom SNM 50, V34+, 33,6 Kbit/s, V24/V28 - RS232C, 33600, 31200, 28800, 26400, 24000, 21600, 19200, 16800, 14400, 12000, 9600, 7200, 4800, 2400,..., V.25, V34+, V34, VFast, V32bis, V32, V22bis, V22, V23, V21

Long summary description Digicom SNM 50 modem 33,6 Kbit/s:

Digicom SNM 50. Modem: V34+, Modem speed: 33,6 Kbit/s, Standard connectivity: V24/V28 - RS232C. Data rate: 33600, 31200, 28800, 26400, 24000, 21600, 19200, 16800, 14400, 12000, 9600, 7200, 4800, 2400,..., Data link protocols: V.25, Network interface: V34+, V34, VFast, V32bis, V32, V22bis, V22, V23, V21. Power supply type: 220 Vca - 50 Hz. Compatible operating systems: Windows XP/95,3.x/NT4.0/NT3.51. Weight: 2 kg, Depth: 150 mm, Height: 44 mm

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.