DELL logo

DELL Vostro 3450 Intel® Core™ i5 i5-2450M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Ubuntu Linux Silver

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17756
Info modified on:
27 Jan 2025, 08:42:21
Short summary description DELL Vostro 3450 Intel® Core™ i5 i5-2450M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Ubuntu Linux Silver:

DELL Vostro 3450, Intel® Core™ i5, 2,5 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB

Long summary description DELL Vostro 3450 Intel® Core™ i5 i5-2450M Laptop 35,6 cm (14") HD 4 GB DDR3-SDRAM 750 GB HDD AMD Radeon HD 7650M Ubuntu Linux Silver:

DELL Vostro 3450. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-2450M, Processor frequency: 2,5 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Ubuntu Linux. Product colour: Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.