DELL Vostro 3450, Intel® Core™ i3, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 750 GB
DELL Vostro 3450. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-2350M, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Ubuntu Linux. Product colour: Bronze