DELL logo

DELL PowerEdge T420 server 600 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 8 GB DDR3-SDRAM 750 W

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87758
Info modified on:
21 Oct 2022, 10:32:10
Short summary description DELL PowerEdge T420 server 600 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T420, 2,4 GHz, E5-2407V2, 8 GB, DDR3-SDRAM, 600 GB, Tower (5U)

Long summary description DELL PowerEdge T420 server 600 GB Tower (5U) Intel® Xeon® E5 V2 Family E5-2407V2 2,4 GHz 8 GB DDR3-SDRAM 750 W:

DELL PowerEdge T420. Processor type: Intel® Xeon® E5 V2 Family, Processor frequency: 2,4 GHz, Processor: E5-2407V2. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 8 GB. Total storage capacity: 600 GB, Hard drive size: 2.5", Hard drive interface: Serial Attached SCSI (SAS). Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Power supply: 750 W, Redundant power supply. Form factor: Tower (5U)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.