DELL PowerEdge T20, 3,2 GHz, E3-1225V3, 4 GB, DDR3-SDRAM, 1 TB, Mini Tower
DELL PowerEdge T20. Processor type: Intel® Xeon® E3 V3 Family, Processor frequency: 3,2 GHz, Processor: E3-1225V3. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM, Memory layout (slots x size): 1 x 4 GB. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: SATA. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drives: DVD±RW. Power supply: 290 W. Form factor: Mini Tower