DELL PowerEdge T130, 3,7 GHz, i3-6100, 4 GB, DDR4-SDRAM, 1 TB, Mini Tower
DELL PowerEdge T130. Processor type: Intel® Core™ i3, Processor frequency: 3,7 GHz, Processor: i3-6100. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Hard drive size: 3.5", Hard drive interface: Serial ATA III. Ethernet LAN connection, Cabling technology: 10/100/1000Base-T(X). Optical drives: DVD±RW. Power supply: 290 W. Form factor: Mini Tower