DELL logo

DELL Latitude E7450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional US English Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169227
Info modified on:
22 Jan 2025, 04:59:50
Short summary description DELL Latitude E7450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional US English Black:

DELL Latitude E7450, Intel® Core™ i5, 2,3 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Latitude E7450 Intel® Core™ i5 i5-5300U Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 128 GB SSD Windows 7 Professional US English Black:

DELL Latitude E7450. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-5300U, Processor frequency: 2,3 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 5500. Operating system software: Windows 7 Professional. Product colour: Black. Weight: 1,56 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.