DELL logo

DELL Inspiron 15z (5523) Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 532 GB HDD Windows 8 Pro Black, Silver

Brand:
Product family:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12191
Info modified on:
28 Jan 2025, 10:13:04
Short summary description DELL Inspiron 15z (5523) Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 532 GB HDD Windows 8 Pro Black, Silver:

DELL Inspiron 15z (5523), Intel® Core™ i5, 1,8 GHz, 39,6 cm (15.6"), 1366 x 768 pixels, 4 GB, 532 GB

Long summary description DELL Inspiron 15z (5523) Intel® Core™ i5 i5-3337U Laptop 39,6 cm (15.6") 4 GB DDR3-SDRAM 532 GB HDD Windows 8 Pro Black, Silver:

DELL Inspiron 15z (5523). Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3337U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 532 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 8 Pro. Product colour: Black, Silver

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.