DELL logo

DELL Vostro 5468 Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Graphite, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
35989
Info modified on:
23 Jan 2025, 18:19:28
Short summary description DELL Vostro 5468 Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Graphite, Silver:

DELL Vostro 5468, Intel® Core™ i3, 2,4 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 128 GB

Long summary description DELL Vostro 5468 Intel® Core™ i3 i3-7100U Laptop 35,6 cm (14") HD 4 GB DDR3L-SDRAM 128 GB SSD Windows 10 Pro Graphite, Silver:

DELL Vostro 5468. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-7100U, Processor frequency: 2,4 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system software: Windows 10 Pro. Product colour: Graphite, Silver

Reasons to buy
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.