DELL PowerEdge 1081AD, 1600 x 1200 pixels, Ethernet LAN connection, Rack mounting, 20 W, 1U, Black
DELL PowerEdge 1081AD. Keyboard port type: USB, Mouse port type: USB, Video port type: VGA. Cabling technology: 10/100Base-T(X), Networking standards: IEEE 802.3, IEEE 802.3u, Encryption type: 128-bit AES, 3DES, DES. Maximum resolution: 1600 x 1200 pixels. Product colour: Black, Rack capacity: 1U. Input voltage: 100-240 V, AC input frequency: 50 - 60 Hz, Power consumption (typical): 20 W