DELL P Series P2723DE, 68,6 cm (27"), 2560 x 1440 pixels, Quad HD, LCD, 5 ms, Black, Silver
DELL P Series P2723DE. Display diagonal: 68,6 cm (27"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LCD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product colour: Black, Silver