DELL logo

DELL Inspiron 3452 Intel® Pentium® N3700 Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black

Brand:
Product family:
Product series:
Product name:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34475
Info modified on:
27 Jan 2025, 08:46:49
Short summary description DELL Inspiron 3452 Intel® Pentium® N3700 Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Inspiron 3452, Intel® Pentium®, 1,6 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Inspiron 3452 Intel® Pentium® N3700 Laptop 35,6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD Windows 10 Home Black:

DELL Inspiron 3452. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Pentium®, Processor: N3700, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics. Operating system software: Windows 10 Home. Product colour: Black. Weight: 1,9 kg

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.