DELL logo

DELL Vostro 3490 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 610 Wi-Fi 5 (802.11ac) Ubuntu Linux Black

Brand:
Product family:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18410
Info modified on:
25 Jan 2025, 22:42:54
Short summary description DELL Vostro 3490 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 610 Wi-Fi 5 (802.11ac) Ubuntu Linux Black:

DELL Vostro 3490, Intel® Core™ i5, 1,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Vostro 3490 Intel® Core™ i5 i5-10210U Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 1 TB HDD AMD Radeon 610 Wi-Fi 5 (802.11ac) Ubuntu Linux Black:

DELL Vostro 3490. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-10210U, Processor frequency: 1,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Ubuntu Linux. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.