DELL logo

DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17805
Info modified on:
09 Mar 2024, 14:04:25
Short summary description DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 5040, 3,2 GHz, Intel® Core™ i5, 4 GB, 1 TB, DVD Super Multi, Windows 7 Professional

Long summary description DELL OptiPlex 5040 Intel® Core™ i5 i5-6500 4 GB DDR3L-SDRAM 1 TB HDD Windows 7 Professional SFF PC Black:

DELL OptiPlex 5040. Processor frequency: 3,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-6500. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 1 TB, Storage media: HDD, Optical drives: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 7 Professional, Operating system architecture: 64-bit. Form factor: SFF. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.