DELL logo

DELL OptiPlex 7040 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32044
Info modified on:
26 Jun 2024, 05:18:15
Short summary description DELL OptiPlex 7040 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

DELL OptiPlex 7040, 3,4 GHz, Intel® Core™ i7, i7-6700, 8 GB, 500 GB, DVD±RW

Long summary description DELL OptiPlex 7040 Intel® Core™ i7 i7-6700 8 GB DDR4-SDRAM 500 GB HDD SFF PC Black:

DELL OptiPlex 7040. Processor frequency: 3,4 GHz, Processor type: Intel® Core™ i7, Processor: i7-6700. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2133 MHz. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD±RW. On-board graphics card model: Intel® HD Graphics 530. Power supply: 180 W. Form factor: SFF. Product type: PC. Weight: 4,48 kg. Product colour: Black

Video
Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.