DELL OptiPlex 7070, 2,2 GHz, Intel® Core™ i5, i5-9500T, 8 GB, 1 TB, Windows 10 Pro
DELL OptiPlex 7070. Processor frequency: 2,2 GHz, Processor type: Intel® Core™ i5, Processor: i5-9500T. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory speed: 2666 MHz. Total storage capacity: 1 TB, Storage media: HDD. On-board graphics card model: Intel® UHD Graphics 630. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 90 W. Form factor: MFF. Product type: Mini PC. Product colour: Black