DELL logo

DELL OptiPlex 760 Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 250 GB Windows Vista Business Mini Tower PC Black

Brand:
Product family:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
73375
Info modified on:
19 Mar 2021, 15:59:38
Short summary description DELL OptiPlex 760 Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 250 GB Windows Vista Business Mini Tower PC Black:

DELL OptiPlex 760, 2,66 GHz, Intel® Core™2 Quad, 4 GB, 250 GB, DVD±RW, Windows Vista Business

Long summary description DELL OptiPlex 760 Intel® Core™2 Quad Q9400 4 GB DDR2-SDRAM 250 GB Windows Vista Business Mini Tower PC Black:

DELL OptiPlex 760. Processor frequency: 2,66 GHz, Processor type: Intel® Core™2 Quad, Processor: Q9400. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM, Memory speed: 800 MHz. Total storage capacity: 250 GB, Optical drives: DVD±RW. Operating system software: Windows Vista Business. Power supply: 305 W. Form factor: Mini Tower. Product type: PC. Product colour: Black

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.