DELL Latitude 6430u, Intel® Core™ i5, 1,9 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 64 GB
DELL Latitude 6430u. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-3437U, Processor frequency: 1,9 GHz. Display diagonal: 35,6 cm (14"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 64 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 4000. Operating system software: Windows 7 Professional. Product colour: Black, Silver. Weight: 1,69 kg