DELL Latitude 5421, Intel® Core™ i7, 35,6 cm (14"), 1366 x 768 pixels, 8 GB, 256 GB, Windows 10 Pro
DELL Latitude 5421. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-11850H. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce MX450. Operating system software: Windows 10 Pro. Product colour: Grey