DELL logo

DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
117569
Info modified on:
23 Jun 2025, 16:48:02
Short summary description DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7280, Intel® Core™ i7, 2,8 GHz, 31,8 cm (12.5"), 1920 x 1080 pixels, 8 GB, 256 GB

Long summary description DELL Latitude 7280 Intel® Core™ i7 i7-7600U Laptop 31,8 cm (12.5") Full HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude 7280. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7600U, Processor frequency: 2,8 GHz. Display diagonal: 31,8 cm (12.5"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system software: Windows 10 Pro. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.