DELL logo

DELL XPS 13 9310 2in1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen UHD+ 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27407
Info modified on:
02 Jun 2025, 17:54:13
Short summary description DELL XPS 13 9310 2in1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen UHD+ 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Black, Silver:

DELL XPS 13 9310 2in1, Intel® Core™ i7, 34 cm (13.4"), 3840 x 2400 pixels, 16 GB, 512 GB, Windows 10 Pro

Long summary description DELL XPS 13 9310 2in1 Intel® Core™ i7 i7-1165G7 Hybrid (2-in-1) 34 cm (13.4") Touchscreen UHD+ 16 GB LPDDR4-SDRAM 512 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Swiss Black, Silver:

DELL XPS 13 9310 2in1. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor type: Intel® Core™ i7, Processor: i7-1165G7. Display diagonal: 34 cm (13.4"), HD type: UHD+, Display resolution: 3840 x 2400 pixels, Touchscreen. Internal memory: 16 GB, Internal memory type: LPDDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel Iris Xe Graphics. Operating system software: Windows 10 Pro. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.