DELL OptiPlex 3040, 2,5 GHz, Intel® Core™ i5, i5-6500T, 8 GB, 256 GB, Windows 10 Pro
DELL OptiPlex 3040. Processor frequency: 2,5 GHz, Processor type: Intel® Core™ i5, Processor: i5-6500T. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM, Memory speed: 1600 MHz. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Pro, Operating system architecture: 64-bit. Power supply: 65 W. Form factor: Mini PC. Product type: Mini PC. Product colour: Black