DELL logo

DELL Inspiron 14 Intel® Core™ i7 i7-6700HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23799
Info modified on:
29 Jan 2025, 19:41:19
Short summary description DELL Inspiron 14 Intel® Core™ i7 i7-6700HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red:

DELL Inspiron 14, Intel® Core™ i7, 2,6 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 8 GB, 628 GB

Long summary description DELL Inspiron 14 Intel® Core™ i7 i7-6700HQ Laptop 35,6 cm (14") Full HD 8 GB DDR4-SDRAM 628 GB HDD+SSD NVIDIA® GeForce® GTX 950M Windows 10 Home Black, Red:

DELL Inspiron 14. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-6700HQ, Processor frequency: 2,6 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 628 GB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 530. Operating system software: Windows 10 Home. Product colour: Black, Red

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.