DELL logo

DELL Inspiron 7700 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 6 (802.11ax) Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61035
Info modified on:
09 Mar 2024, 14:26:42
Short summary description DELL Inspiron 7700 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

DELL Inspiron 7700, 68,6 cm (27"), Full HD, Intel® Core™ i7, 8 GB, 1,26 TB, Windows 10 Home

Long summary description DELL Inspiron 7700 Intel® Core™ i7 i7-1165G7 68,6 cm (27") 1920 x 1080 pixels All-in-One PC 8 GB DDR4-SDRAM 1,26 TB HDD+SSD Windows 10 Home Wi-Fi 6 (802.11ax) Silver:

DELL Inspiron 7700. Product type: All-in-One PC. Display diagonal: 68,6 cm (27"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Processor type: Intel® Core™ i7. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,26 TB, Storage media: HDD+SSD. On-board graphics card model: Intel Iris Xe Graphics. Built-in camera. Operating system software: Windows 10 Home. Product colour: Silver

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.