DELL logo

DELL Inspiron 5590 Intel® Core™ i7 i7-10510U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
6033
Info modified on:
24 Jan 2025, 20:30:02
Short summary description DELL Inspiron 5590 Intel® Core™ i7 i7-10510U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:

DELL Inspiron 5590, Intel® Core™ i7, 1,8 GHz, 39,6 cm (15.6"), 1920 x 1080 pixels, 8 GB, 1 TB

Long summary description DELL Inspiron 5590 Intel® Core™ i7 i7-10510U Laptop 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1 TB SSD NVIDIA® GeForce® MX250 Wi-Fi 5 (802.11ac) Windows 10 Home Platinum, Silver:

DELL Inspiron 5590. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-10510U, Processor frequency: 1,8 GHz. Display diagonal: 39,6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1 TB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics. Operating system software: Windows 10 Home. Product colour: Platinum, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.