DELL Inspiron 5458, Intel® Core™ i3, 2 GHz, 35,6 cm (14"), 1366 x 768 pixels, 4 GB, 500 GB
DELL Inspiron 5458. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i3, Processor: i3-5005U, Processor frequency: 2 GHz. Display diagonal: 35,6 cm (14"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drives: DVD Super Multi. Operating system software: Windows 10 Home. Product colour: Black, White