DELL logo

DELL Inspiron 7460 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Silver

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
11086
Info modified on:
28 Jan 2025, 11:03:15
Short summary description DELL Inspiron 7460 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Silver:

DELL Inspiron 7460, Intel® Core™ i7, 2,7 GHz, 35,6 cm (14"), 1920 x 1080 pixels, 16 GB, 1,13 TB

Long summary description DELL Inspiron 7460 Intel® Core™ i7 i7-7500U Laptop 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 1,13 TB HDD+SSD NVIDIA® GeForce® 940MX Wi-Fi 5 (802.11ac) Ubuntu Linux Black, Silver:

DELL Inspiron 7460. Product type: Laptop, Form factor: Clamshell. Processor type: Intel® Core™ i7, Processor: i7-7500U, Processor frequency: 2,7 GHz. Display diagonal: 35,6 cm (14"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 1,13 TB, Storage media: HDD+SSD. On-board graphics card model: Intel® HD Graphics 620. Operating system software: Ubuntu Linux. Product colour: Black, Silver

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.