DELL logo

DELL Latitude E7270 Intel® Core™ i5 i5-6300U Ultrabook 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black

Brand:
Product family:
Product series:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4983
Info modified on:
14 Mar 2024, 19:43:07
Short summary description DELL Latitude E7270 Intel® Core™ i5 i5-6300U Ultrabook 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude E7270, Intel® Core™ i5, 2,4 GHz, 31,8 cm (12.5"), 1366 x 768 pixels, 8 GB, 256 GB

Long summary description DELL Latitude E7270 Intel® Core™ i5 i5-6300U Ultrabook 31,8 cm (12.5") HD 8 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Pro Black:

DELL Latitude E7270. Product type: Ultrabook, Form factor: Clamshell. Processor type: Intel® Core™ i5, Processor: i5-6300U, Processor frequency: 2,4 GHz. Display diagonal: 31,8 cm (12.5"), HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. On-board graphics card model: Intel® HD Graphics 520. Operating system software: Windows 10 Pro. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.